Abbatron Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith 9389X

Description
SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith - 12N0779 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith
12N0779
Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith 12N0779
SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 47.63MM; Spacer Material:Aluminium; Overall Length:47.63mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0779
Product Name Spacer, Round, Aluminium, 47.63Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-032-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details