Abbatron Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith 9389T

Description
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith - 12N0775 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith
12N0775
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith 12N0775
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0775
Product Name Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2240433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details