Abbatron Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith 9389S

Description
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith - 12N0774 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith
12N0774
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith 12N0774
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0774
Product Name Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers