Abbatron Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 9389Q

Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith - 12N0772 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
12N0772
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 12N0772
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0772
Product Name Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-10ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details