Abbatron Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith 9389N

Description
SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith - 12N0770 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith
12N0770
Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith 12N0770
SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0770
Product Name Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details