Abbatron Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith 9389L

Description
SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith - 12N0768 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith
12N0768
Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith 12N0768
SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0768
Product Name Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2240397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details