Abbatron Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith 9389J

Description
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith - 96H7530 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith
96H7530
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith 96H7530
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 96H7530
Product Name Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Steel Standoffs - BSO-3.5M3-16ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 2240479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details