Abbatron Standoff, Brass, Round F-F, 10-32/3.18Mm; Standoff Material Abbatron Hh Smith 9380A

Description
STANDOFF, BRASS, ROUND F-F, 10-32/3.18MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:4.78mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 10-32/3.18MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:4.78mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 10-32/3.18Mm; Standoff Material Abbatron Hh Smith - 12N0755 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 10-32/3.18Mm; Standoff Material Abbatron Hh Smith
12N0755
Standoff, Brass, Round F-F, 10-32/3.18Mm; Standoff Material Abbatron Hh Smith 12N0755
STANDOFF, BRASS, ROUND F-F, 10-32/3.18MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:4.78mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 10-32/3.18MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:4.78mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0755
Product Name Standoff, Brass, Round F-F, 10-32/3.18Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers