Abbatron Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 9375K

Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith - 95H6487 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
95H6487
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 95H6487
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6487
Product Name Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers