Abbatron Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 9375J

Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith - 23C8143 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
23C8143
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 23C8143
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23C8143
Product Name Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details