Abbatron Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length 9375E

Description
Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length
Description
Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length
70209786
Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length 70209786
Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length

Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length

Supplier's Site
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith - 90B2929 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith
90B2929
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith 90B2929
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70209786 90B2929
Product Name Spacer, brass, 3/8 OD round, # 10 clearance hole, 3/8 inch length Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2809219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers