Abbatron Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith 9375B

Description
SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:4.75mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:4.75mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith - 95H6485 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith
95H6485
Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith 95H6485
SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:4.75mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:4.75mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6485
Product Name Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details