Abbatron Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith 929

Description
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith - 12N0747 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith
12N0747
Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith 12N0747
TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:872 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 12N0747
Product Name Terminal, Ground Lug, Steel; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
3 suppliers