Abbatron Standoff, Alu, Round F-F, 10-32, 20.62Mm; Standoff Material Abbatron Hh Smith 9254

Description
STANDOFF, ALU, ROUND F-F, 10-32, 20.62MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 10-32, 20.62MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 10-32, 20.62Mm; Standoff Material Abbatron Hh Smith - 53W5371 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 10-32, 20.62Mm; Standoff Material Abbatron Hh Smith
53W5371
Standoff, Alu, Round F-F, 10-32, 20.62Mm; Standoff Material Abbatron Hh Smith 53W5371
STANDOFF, ALU, ROUND F-F, 10-32, 20.62MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 10-32, 20.62MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5371
Product Name Standoff, Alu, Round F-F, 10-32, 20.62Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-3.5M3-25ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details