Abbatron Standoff; #4-40; 11/16 in.; Aluminum; 1/4 in.; Yellow Irridite; Round 9232

Description
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs
Description
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

Suppliers

Company
Product
Description
Supplier Links
Standoff; #4-40; 11/16 in.; Aluminum; 1/4 in.; Yellow Irridite; Round - 70211343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 11/16 in.; Aluminum; 1/4 in.; Yellow Irridite; Round
70211343
Standoff; #4-40; 11/16 in.; Aluminum; 1/4 in.; Yellow Irridite; Round 70211343
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

Supplier's Site
Standoff, Alu, Round F-F, 4-40, 17.45Mm; Standoff Material Abbatron Hh Smith - 70B5629 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 4-40, 17.45Mm; Standoff Material Abbatron Hh Smith
70B5629
Standoff, Alu, Round F-F, 4-40, 17.45Mm; Standoff Material Abbatron Hh Smith 70B5629
STANDOFF, ALU, ROUND F-F, 4-40, 17.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:17.45mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 4-40, 17.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:17.45mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211343 70B5629
Product Name Standoff; #4-40; 11/16 in.; Aluminum; 1/4 in.; Yellow Irridite; Round Standoff, Alu, Round F-F, 4-40, 17.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details