Abbatron Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith 9227

Description
SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith - 12N0746 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith
12N0746
Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith 12N0746
SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0746
Product Name Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 1057990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details