Abbatron Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith 9224

Description
SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith - 95H6463 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith
95H6463
Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith 95H6463
SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6463
Product Name Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details