Abbatron Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 9221

Description
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith - 94F9045 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
94F9045
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 94F9045
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9045
Product Name Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-22ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2240459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details