Abbatron Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 9215

Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith - 27C0557 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
27C0557
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 27C0557
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27C0557
Product Name Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers