Abbatron Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 9214

Description
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith - 94F9128 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
94F9128
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 94F9128
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9128
Product Name Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2191962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details