Abbatron Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith 9213

Description
SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith - 93B1174 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith
93B1174
Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith 93B1174
SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 23.8MM; Spacer Material:Aluminium; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93B1174
Product Name Spacer, Round, Aluminium, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 2652221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details