Abbatron Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith 9212

Description
SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith - 12N0744 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith
12N0744
Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith 12N0744
SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0744
Product Name Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers