Abbatron Spacer Type Abbatron Hh Smith 9211

Description
Spacer Type:-; Spacer Material:-; Outer Diameter:-; Inner Diameter:-; Overall Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Spacer Type:-; Spacer Material:-; Outer Diameter:-; Inner Diameter:-; Overall Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Type Abbatron Hh Smith - 94F9127 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Type Abbatron Hh Smith
94F9127
Spacer Type Abbatron Hh Smith 94F9127
Spacer Type:-; Spacer Material:-; Outer Diameter:-; Inner Diameter:-; Overall Length:-; Product Range:- RoHS Compliant: Yes

Spacer Type:-; Spacer Material:-; Outer Diameter:-; Inner Diameter:-; Overall Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9127
Product Name Spacer Type Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-3.5M3-12ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details