Abbatron Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 9193

Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith - 12N0743 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
12N0743
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 12N0743
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0743
Product Name Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers