Abbatron Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith 9189

Description
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith - 12N0741 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith
12N0741
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith 12N0741
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0741
Product Name Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details