Abbatron Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith 9188

Description
SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith - 95H6451 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith
95H6451
Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith 95H6451
SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6451
Product Name Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7480 inch (19 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers