Abbatron Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith 9186

Description
SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith - 25C6319 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith
25C6319
Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith 25C6319
SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Spacer; Round; Nylon; #4 ID; 3/16" OD; 1/2" Length
70210669
Spacer; Round; Nylon; #4 ID; 3/16" OD; 1/2" Length 70210669
Spacer; Round; Nylon; #4 ID; 3/16" OD; 1/2" Length

Spacer; Round; Nylon; #4 ID; 3/16" OD; 1/2" Length

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25C6319 70210669
Product Name Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith Spacer; Round; Nylon; #4 ID; 3/16" OD; 1/2" Length
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2491076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.4724 inch (12 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details