Abbatron Spacer, Round, Nylon 6.6, 9.53Mm; Spacer Material Abbatron Hh Smith 9184

Description
SPACER, ROUND, NYLON 6.6, 9.53MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.53mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 9.53MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.53mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 9.53Mm; Spacer Material Abbatron Hh Smith - 99B2344 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 9.53Mm; Spacer Material Abbatron Hh Smith
99B2344
Spacer, Round, Nylon 6.6, 9.53Mm; Spacer Material Abbatron Hh Smith 99B2344
SPACER, ROUND, NYLON 6.6, 9.53MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.53mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 9.53MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:9.53mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 99B2344
Product Name Spacer, Round, Nylon 6.6, 9.53Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details