Abbatron Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith 9183

Description
SPACER, ROUND, NYLON 6.6, 7.92MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:7.92mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 7.92MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:7.92mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith - 94F9126 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith
94F9126
Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith 94F9126
SPACER, ROUND, NYLON 6.6, 7.92MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:7.92mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 7.92MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:7.92mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9126
Product Name Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers