Abbatron Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith 9182

Description
SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith - 92B5945 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith
92B5945
Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith 92B5945
SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92B5945
Product Name Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1412A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers