Abbatron Spacer, Round, Nylon 6.6, 25.4Mm; Spacer Material Abbatron Hh Smith 9174

Description
SPACER, ROUND, NYLON 6.6, 25.4MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:25.4mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 25.4MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:25.4mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 25.4Mm; Spacer Material Abbatron Hh Smith - 95H6448 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 25.4Mm; Spacer Material Abbatron Hh Smith
95H6448
Spacer, Round, Nylon 6.6, 25.4Mm; Spacer Material Abbatron Hh Smith 95H6448
SPACER, ROUND, NYLON 6.6, 25.4MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:25.4mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 25.4MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:25.4mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6448
Product Name Spacer, Round, Nylon 6.6, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details