Abbatron Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 9173

Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith - 12N0740 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
12N0740
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 12N0740
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0740
Product Name Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-8632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details