Abbatron Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith 9168

Description
SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith - 95H6445 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith
95H6445
Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith 95H6445
SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 15.88MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:15.88mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6445
Product Name Spacer, Round, Nylon 6.6, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Round Spacer - 1662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers