Abbatron Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith 9166

Description
SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith - 90B7373 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith
90B7373
Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith 90B7373
SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:12.7mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90B7373
Product Name Spacer, Round, Nylon 6.6, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers