Abbatron Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length 9160

Description
Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length
Description
Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length
70210648
Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length 70210648
Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length

Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length

Supplier's Site
Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith - 16C1317 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith
16C1317
Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith 16C1317
SPACER, ROUND, NYLON 6.6, 3.18MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:3.18mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 3.18MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:3.18mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210648 16C1317
Product Name Spacer; Round; Nylon; #2 ID; 3/16" OD; 1/8" Length Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details