Abbatron Standoff, Brass, Round F-F, 2-56/25.4Mm; Standoff Material Abbatron Hh Smith 9144

Description
STANDOFF, BRASS, ROUND F-F, 2-56/25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 2-56/25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 2-56/25.4Mm; Standoff Material Abbatron Hh Smith - 95H6435 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 2-56/25.4Mm; Standoff Material Abbatron Hh Smith
95H6435
Standoff, Brass, Round F-F, 2-56/25.4Mm; Standoff Material Abbatron Hh Smith 95H6435
STANDOFF, BRASS, ROUND F-F, 2-56/25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 2-56/25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6435
Product Name Standoff, Brass, Round F-F, 2-56/25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Aluminum Standoffs - BSOA-024-28 - bisco industries
Specs
Type & Shape Standoff
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Spacers - 1022051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details