Abbatron Standoff, Brass, Round F-F, 2-56/20.62Mm; Standoff Material Abbatron Hh Smith 9141

Description
STANDOFF, BRASS, ROUND F-F, 2-56/20.62MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 2-56/20.62MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 2-56/20.62Mm; Standoff Material Abbatron Hh Smith - 93B9388 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 2-56/20.62Mm; Standoff Material Abbatron Hh Smith
93B9388
Standoff, Brass, Round F-F, 2-56/20.62Mm; Standoff Material Abbatron Hh Smith 93B9388
STANDOFF, BRASS, ROUND F-F, 2-56/20.62MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 2-56/20.62MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:20.62mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93B9388
Product Name Standoff, Brass, Round F-F, 2-56/20.62Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Board Spacers, Standoffs - 36-1651-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details