Abbatron Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith 91117

Description
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.94mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.94mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith - 20M3992 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith
20M3992
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith 20M3992
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.94mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.94mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 20M3992
Product Name Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith
Outside Diameter 0.4374 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH66-BL - APD-KH66-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details