Abbatron Bushings, Grommets 91114

Description
GROM 91114 RBR
Request a Quote Datasheet
Description
GROM 91114 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-91114-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-91114-ND
Bushings, Grommets 6463-91114-ND
GROM 91114 RBR

GROM 91114 RBR

Buy Now Datasheet
Hole Grommet; Grommet Type Abbatron Hh Smith - 94F9039 - Newark, An Avnet Company
Chicago, IL, United States
Hole Grommet; Grommet Type Abbatron Hh Smith
94F9039
Hole Grommet; Grommet Type Abbatron Hh Smith 94F9039
HOLE GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:6.35mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

HOLE GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:6.35mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site
Grommet, Round; 1/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride - 70211290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 1/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
70211290
Grommet, Round; 1/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride 70211290
Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.

Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness

  • Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets
Product Number 6463-91114-ND 94F9039 70211290
Product Name Bushings, Grommets Hole Grommet; Grommet Type Abbatron Hh Smith Grommet, Round; 1/8 in.; Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride
Outside Diameter 0.2500 inch (6.35 mm) 0.3438 inch (8.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details