Abbatron Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber 91106

Description
Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber
Description
Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber

Suppliers

Company
Product
Description
Supplier Links
Grommet; 3/16
Fort Worth, TX, USA
Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber
70210760
Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber 70210760
Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber

Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber

Supplier's Site
Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith - 94F9038 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith
94F9038
Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith 94F9038
GROMMET, OPEN, SYNTHETIC RUBBER, 12.7MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.76mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SYNTHETIC RUBBER, 12.7MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.76mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 70210760 94F9038
Product Name Grommet; 3/16" Chassis; 5/16" ID; 5/8" OD; 1/2" Thick; 1/2" Hole Size; Rubber Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details
Screw Grommets - 36-776-ND - DigiKey
Keystone Electronics Corp.
View Details