Abbatron Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread 9045

Description
Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread
Description
Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread
70210602
Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread 70210602
Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread

Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread

Supplier's Site
Standoff, Brass, Round F-F, 4-40, 3.18Mm; Standoff Material Abbatron Hh Smith - 95H6425 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 4-40, 3.18Mm; Standoff Material Abbatron Hh Smith
95H6425
Standoff, Brass, Round F-F, 4-40, 3.18Mm; Standoff Material Abbatron Hh Smith 95H6425
STANDOFF, BRASS, ROUND F-F, 4-40, 3.18MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:4.78mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 4-40, 3.18MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:4.78mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210602 95H6425
Product Name Standoff; Round; Brass; 4-40 Thread; 3/16" OD; 1/8" Length; Full Thread Standoff, Brass, Round F-F, 4-40, 3.18Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2491076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.4724 inch (12 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details