Abbatron STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK 9044

Description
STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK
Request a Quote
Description
STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK - 9044 - Heilind Electronics, Inc.
Wilmington, MA, United States
STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK
9044
STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK 9044
STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK

STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK

Buy Now
Standoff, Brass, Round F-F, 2-56, 25.4Mm; Standoff Material Abbatron Hh Smith - 95H6424 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 2-56, 25.4Mm; Standoff Material Abbatron Hh Smith
95H6424
Standoff, Brass, Round F-F, 2-56, 25.4Mm; Standoff Material Abbatron Hh Smith 95H6424
STANDOFF, BRASS, ROUND F-F, 2-56, 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:3.18mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 2-56, 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:3.18mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9044 95H6424
Product Name STDF 9044 BRS RND NKL#10 STDF 9044 BRS RND NK Standoff, Brass, Round F-F, 2-56, 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers