Abbatron Standoff, Brass, Round F-F, 2-56/14.27Mm; Standoff Material Abbatron Hh Smith 9037

Description
STANDOFF, BRASS, ROUND F-F, 2-56/14.27MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:17.45mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 2-56/14.27MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:17.45mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 2-56/14.27Mm; Standoff Material Abbatron Hh Smith - 95H6422 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 2-56/14.27Mm; Standoff Material Abbatron Hh Smith
95H6422
Standoff, Brass, Round F-F, 2-56/14.27Mm; Standoff Material Abbatron Hh Smith 95H6422
STANDOFF, BRASS, ROUND F-F, 2-56/14.27MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:17.45mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 2-56/14.27MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:17.45mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6422
Product Name Standoff, Brass, Round F-F, 2-56/14.27Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-032-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details