Abbatron Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith 9028

Description
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith - 12N0730 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith
12N0730
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith 12N0730
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0730
Product Name Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers