Abbatron Spacer, Round, Brass, 25.4Mm; Spacer Material Abbatron Hh Smith 9014

Description
SPACER, ROUND, BRASS, 25.4MM; Spacer Material:Brass; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 25.4MM; Spacer Material:Brass; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 25.4Mm; Spacer Material Abbatron Hh Smith - 12N0726 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 25.4Mm; Spacer Material Abbatron Hh Smith
12N0726
Spacer, Round, Brass, 25.4Mm; Spacer Material Abbatron Hh Smith 12N0726
SPACER, ROUND, BRASS, 25.4MM; Spacer Material:Brass; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 25.4MM; Spacer Material:Brass; Overall Length:25.4mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0726
Product Name Spacer, Round, Brass, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details