Abbatron Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 9009

Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith - 12N0721 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
12N0721
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 12N0721
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0721
Product Name Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers