Abbatron Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith 9007

Description
SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith - 94C1566 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith
94C1566
Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith 94C1566
SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94C1566
Product Name Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-024-12ZI - bisco industries
Specs
Type & Shape Standoff
View Details