Abbatron Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread 8833

Description
Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread
Description
Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread
70210520
Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread 70210520
Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread

Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread

Supplier's Site
Standoff, Brass, Round F-F, 6-32/14.27Mm; Standoff Material Abbatron Hh Smith - 94F9114 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 6-32/14.27Mm; Standoff Material Abbatron Hh Smith
94F9114
Standoff, Brass, Round F-F, 6-32/14.27Mm; Standoff Material Abbatron Hh Smith 94F9114
STANDOFF, BRASS, ROUND F-F, 6-32/14.27MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 6-32/14.27MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210520 94F9114
Product Name Standoff; Hex; Brass; 6-32 Thread; 1/4"OD; 9/16" Length; Full Thread Standoff, Brass, Round F-F, 6-32/14.27Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers