Abbatron Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith 8763

Description
STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith - 98F1968 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith
98F1968
Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith 98F1968
STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:22.23mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F1968
Product Name Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details