Abbatron Standoff, Brass, Round F-F, 8-32/29.85Mm; Standoff Material Abbatron Hh Smith 8762W

Description
STANDOFF, BRASS, ROUND F-F, 8-32/29.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:29.85mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 8-32/29.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:29.85mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 8-32/29.85Mm; Standoff Material Abbatron Hh Smith - 12N0710 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 8-32/29.85Mm; Standoff Material Abbatron Hh Smith
12N0710
Standoff, Brass, Round F-F, 8-32/29.85Mm; Standoff Material Abbatron Hh Smith 12N0710
STANDOFF, BRASS, ROUND F-F, 8-32/29.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:29.85mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 8-32/29.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:29.85mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0710
Product Name Standoff, Brass, Round F-F, 8-32/29.85Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details